Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Shield Material | Phosphor Bronze |
---|---|
Shield Plating Finish | Semi-Bright |
Shield Plating Material | Nickel |
Status Indicator | None |
Connector Contact Density | Standard |
PCB Mount Orientation | Vertical |
Number of Positions | 8 |
Contact Mating Area Plating Material | Gold |
Connector Product Type | Connector Assembly |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Tail Length | .118in, 3mm |
コネクタの高さ | 17.83mm |
PCB Thickness (Recommended) | 1.6mm |
Connector Height | 17.83mm |
Mating Entry Location | Top |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Mating Connector Lock |
Shielded | Yes |
Packaging Method | Box & Tray, Tray |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 230 |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Housing Material Temperature | Standard |
Conn RJ-45 F 8 POS 1.27mm Solder ST Thru-Hole 8 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2201061-1?
Additional datasheets, footprints and schematics for 2201061-1 are listed on our Part Details page. You can also find images and similar parts to 2201061-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2201061-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2201061-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2201061-1 fall under?
The 2201061-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2201061-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2201061-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2201061-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2201061-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2201061-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2201061-1 often in real-time on the comparison pages.
What if I can't find stock of 2201061-1?
You can fill out our help required form which you can use to request a quote for 2201061-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.