Status: | Unknown |
---|---|
Series: | 2200LL Series |
RoHS: | Unknown |
Product Range | 2200LL Series |
---|---|
Inductance | 470 H |
RMS Current (Irms) | 3.7A |
DC Resistance Max | 0.092ohm |
Inductance Tolerance | 15% |
Packaging | Each |
Case Dimensions | 27.94mm x 13.97mm |
No. of Pins | 2 |
High Current Inductor, 470Uh, 3.7A, 15% | Newark Electronics |
Toroidal Inductor, 470 uH, 3.7 A, 92 Milliohm, ± 15% | Avnet America |
Inductor, ToroidalBOXBox | Bourns 2200LL-471-H-RC | RS Americas |
Toroidal Inductor, 470 uH, 3.7 A, 92 Milliohm, � 15% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2200LL-471H-RC?
Additional datasheets, footprints and schematics for 2200LL-471H-RC are listed on our Part Details page. You can also find images and similar parts to 2200LL-471H-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2200LL-471H-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2200LL-471H-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2200LL-471H-RC fall under?
The 2200LL-471H-RC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 2200LL-471H-RC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2200LL-471H-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 2200LL-471H-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2200LL-471H-RC have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 2200LL-471H-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2200LL-471H-RC often in real-time on the comparison pages.
What if I can't find stock of 2200LL-471H-RC?
You can fill out our help required form which you can use to request a quote for 2200LL-471H-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.