2200HT-220-V-RC Inductors & Filters by Bourns Electronics

INDUCTOR 22UH 9.3A 15% HIGH CURRENT

Status: Unknown
Series: 2200HT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.73

Distributor Stock
Logo for Farnell
Farnell
from US$2.23
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.28
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.73
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.41
-
Buy Now
Logo for element14
element14
from US$2.34
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range 2200HT Series
Inductance 22µH
RMS Current (Irms) 9.3A
DC Resistance Max 0.02ohm
Inductance Tolerance ± 15%
SVHC No SVHC (15-Jan-2018)
DC Current Rating 9.3A
Inductor Case Style Radial Leaded
Lead Spacing 0.45"
No. of Pins 2Pins

Alternative Descriptions

Inductor, 22Uh, 9.3A, 15%, High Current | Newark Electronics
Toroidal Inductor, 22 uH, 9.3 A, 20 Milliohm, ± 15% | Avnet America
Inductor, ToroidalTRAYTray Packaging | Bourns 2200HT-220-V-RC | RS Americas
INDUCTOR, 22UH, 9.3A, 15%, HIGH CURRENT | element14
TOROIDAL INDUCTOR, 22UH, 9.3A, TH | Farnell
Toroidal Inductor, 22 uH, 9.3 A, 20 Milliohm, � 15% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2200HT-220-V-RC?

Additional datasheets, footprints and schematics for 2200HT-220-V-RC are listed on our Part Details page. You can also find images and similar parts to 2200HT-220-V-RC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2200HT-220-V-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2200HT-220-V-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2200HT-220-V-RC fall under?

The 2200HT-220-V-RC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to 2200HT-220-V-RC when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2200HT-220-V-RC you can contact the distributor directly for product support, shipping queries etc.

Is the 2200HT-220-V-RC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2200HT-220-V-RC have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 2200HT-220-V-RC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2200HT-220-V-RC often in real-time on the comparison pages.

What if I can't find stock of 2200HT-220-V-RC?

You can fill out our help required form which you can use to request a quote for 2200HT-220-V-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay