Status: | Unknown |
---|---|
Series: | 2200HT Series |
RoHS: | Compliant |
Product Range | 2200HT Series |
---|---|
Inductance | 180µH |
RMS Current (Irms) | 4.6A |
DC Resistance Max | 0.082ohm |
Inductance Tolerance | ± 15% |
Case Dimensions | 24.13mm x 13.97mm |
DC Current Rating | 4.6A |
RoHS Compliant | Yes |
High Current Inductor, 180Uh, 4.6A, 15% | Newark Electronics |
Ind High Current Toroid 180uH 15% 1KHz 4.6A RDL | Avnet America |
Inductor, ToroidalTRAYTray Packaging | Bourns 2200HT-181-H-RC | RS Americas |
Where can I find additional details, specifications and documents for a 2200HT-181H-RC?
Additional datasheets, footprints and schematics for 2200HT-181H-RC are listed on our Part Details page. You can also find images and similar parts to 2200HT-181H-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2200HT-181H-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2200HT-181H-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2200HT-181H-RC fall under?
The 2200HT-181H-RC is listed under Passive Components > Inductors > Toroidal Inductors > Through Hole Toroidal Inductors.
Can I view similar or alternative parts?
You can view similar parts to 2200HT-181H-RC when available in the Through Hole Toroidal Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2200HT-181H-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 2200HT-181H-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2200HT-181H-RC have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2200HT-181H-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2200HT-181H-RC often in real-time on the comparison pages.
What if I can't find stock of 2200HT-181H-RC?
You can fill out our help required form which you can use to request a quote for 2200HT-181H-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.