Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
Grommet Type | Cable Retention |
---|---|
Cable Diameter Min | - |
Cable Diameter Max | 80mm |
Grommet Material | Polypropylene |
Mounting Hole Dia | 80mm |
Panel Thickness Max | 21mm |
Grommet Colour | Grey |
Product Range | - |
Material | Polypropylene |
Desk Cable Tidy, 80Mm, Grey | Newark Electronics |
DESK CABLE TIDY, 80MM, GREY | element14 |
Where can I find additional details, specifications and documents for a 22008?
Additional datasheets, footprints and schematics for 22008 are listed on our Part Details page. You can also find images and similar parts to 22008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22008 fall under?
The 22008 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 22008 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22008 you can contact the distributor directly for product support, shipping queries etc.
Is the 22008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22008 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 22008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22008 often in real-time on the comparison pages.
What if I can't find stock of 22008?
You can fill out our help required form which you can use to request a quote for 22008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.