Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.15
Die Sets Type | Fixed In Tool |
---|---|
Specification Type | TE Product Specification (108-) |
Ratchet Configuration | Not Releasable, Not Adjustable |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Tool Type | Heavy Head Hand Tool |
Power Type | Manual |
Hhht Coaxial Assy |Amp Te Connectivity 220015-6 | Newark Electronics |
AMP220015-6 | Avnet America |
Where can I find additional details, specifications and documents for a 220015-6?
Additional datasheets, footprints and schematics for 220015-6 are listed on our Part Details page. You can also find images and similar parts to 220015-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 220015-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 220015-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 220015-6 fall under?
The 220015-6 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 220015-6 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 220015-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 220015-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 220015-6 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 220015-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 220015-6 often in real-time on the comparison pages.
What if I can't find stock of 220015-6?
You can fill out our help required form which you can use to request a quote for 220015-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.