Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outlets | 4Outlets |
---|---|
Outlet Type | UK |
Current Rating | 13A |
Supply Voltage V AC | 240V |
Plug Type | UK |
Cable Length | 20m |
Product Range | - |
Approval Category | BS EN 61242 |
Cable Assembly Type | Mains |
Cable Length - Imperial | 65ft |
Cable Length - Metric | 20m |
Case Material | Plastic |
Connector Type A | Mains Plug UK |
Connector Type B | Mains Socket UK x 4 |
Cross-section Area Max | 1.25mm² |
External Diameter | 9" |
Jacket Colour | White |
Power Cord Connector A | Mains Plug UK |
Power Cord Connector B | Mains Socket UK x 4 |
Voltage Rating VAC | 240V |
MAINS EXTENSION REEL, 4 OUTLET, UK, 20M | element14 |
Where can I find additional details, specifications and documents for a 2200-4-20M?
Additional datasheets, footprints and schematics for 2200-4-20M are listed on our Part Details page. You can also find images and similar parts to 2200-4-20M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2200-4-20M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2200-4-20M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2200-4-20M fall under?
The 2200-4-20M is listed under Electrical > Power Outlet Strips.
Can I view similar or alternative parts?
You can view similar parts to 2200-4-20M when available in the Power Outlet Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2200-4-20M you can contact the distributor directly for product support, shipping queries etc.
Is the 2200-4-20M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2200-4-20M have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 2200-4-20M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2200-4-20M often in real-time on the comparison pages.
What if I can't find stock of 2200-4-20M?
You can fill out our help required form which you can use to request a quote for 2200-4-20M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.