Status: | Unknown |
---|---|
Series: | 2200 Series |
RoHS: | Compliant |
Connection Method | USB |
---|---|
Computer Connector | PS/2, USB |
Keyboard Size | Mini |
Keyboard Colour | Black |
Product Range | 2200 Series |
RoHS Compliant | Yes |
Industrial Trackball | Newark Electronics |
Trackball | RS Americas |
Where can I find additional details, specifications and documents for a 2200-000203?
Additional datasheets, footprints and schematics for 2200-000203 are listed on our Part Details page. You can also find images and similar parts to 2200-000203 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2200-000203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2200-000203 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2200-000203 fall under?
The 2200-000203 is listed under Office, Computer & Networking Products > Computer Products > Keyboard > Keyboards.
Can I view similar or alternative parts?
You can view similar parts to 2200-000203 when available in the Keyboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2200-000203 you can contact the distributor directly for product support, shipping queries etc.
Is the 2200-000203 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2200-000203 have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for 2200-000203.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2200-000203 often in real-time on the comparison pages.
What if I can't find stock of 2200-000203?
You can fill out our help required form which you can use to request a quote for 2200-000203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.