Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.74
|
23
in stock
|
Buy Now | |
element14
from US$7.09
|
64
in stock
|
Buy Now | |
Newark Electronics
from US$7.28
|
39
in stock
|
Buy Now | |
Farnell
from US$7.76
|
39
in stock
|
Buy Now | |
RS Americas
from US$7.26
|
4
in stock
|
Buy Now | |
Distrelec
from US$7.88
|
-
|
Buy Now | |
Sager
from US$6.68
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | - |
Product Range | - |
For Use With | EAO 22 Series Pushbutton Switches |
Lens Height | 24mm |
Lens Width | 36mm |
PROTECTIVE COVER, RECTANGULAR | element14 |
Protective Cover, Rectangular | Newark Electronics |
Protective cap | RS |
Accessory, Protective Cover, Hinged, Plastic, Clear, IP65 | EAO 22-925 | RS Americas |
EAO Protective Cover, Plastic, Transparent, EAO 22 Series | Distrelec |
Switch Cases / Switch Covers PROTECT COVER RECT | Sager |
Schutzklappe transparent | Boersig |
Where can I find additional details, specifications and documents for a 22-925?
Additional datasheets, footprints and schematics for 22-925 are listed on our Part Details page. You can also find images and similar parts to 22-925 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22-925 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22-925 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22-925 fall under?
The 22-925 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 22-925 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22-925 you can contact the distributor directly for product support, shipping queries etc.
Is the 22-925 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22-925 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and RS Americas have stock available or on a lead time for 22-925.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22-925 often in real-time on the comparison pages.
What if I can't find stock of 22-925?
You can fill out our help required form which you can use to request a quote for 22-925 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.