Status: | Unknown |
---|---|
Series: | 22 Series |
RoHS: | Unknown |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | Green |
Product Range | 22 Series |
EAO Switch Lens Rectangular Green Plastic EAO 22 Series | Distrelec |
LENS, RECTANGULAR, GREEN | element14 |
Lens, Flat, Plastic, Rectangle, 17x25.5mm, Illuminative, Transparent, Green | EAO 22-903.5 | RS Americas |
Lens green 17,5x25,5 plastic transparent | RS |
Rectangular Lens, Green, Plastic | Newark Electronics |
Industrial Panel Mount Indicators / Switch Indicators LENS RECT GREEN | Sager |
Druckhaube grĂ¼n 17x25,5 transparent | Boersig |
Where can I find additional details, specifications and documents for a 22-903.5?
Additional datasheets, footprints and schematics for 22-903.5 are listed on our Part Details page. You can also find images and similar parts to 22-903.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22-903.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22-903.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22-903.5 fall under?
The 22-903.5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 22-903.5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22-903.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 22-903.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22-903.5 have stock available?
Authorised distributors including Distrelec, element14, Farnell, RS Americas and RS have stock available or on a lead time for 22-903.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22-903.5 often in real-time on the comparison pages.
What if I can't find stock of 22-903.5?
You can fill out our help required form which you can use to request a quote for 22-903.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.