Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.05
|
285
in stock
|
Buy Now | |
RS Americas
from US$3.63
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$3.78
|
-
|
Buy Now | |
element14
from US$4.85
|
-
|
Buy Now | |
Distrelec
from US$3.06
|
-
|
Buy Now | |
Sager
from US$3.27
|
-
|
Buy Now | |
Farnell
from US$5.05
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | Red |
Product Range | - |
For Use With | 22 Series Pushbutton Switches |
Lens Height | 17mm |
Lens Width | 25.5mm |
Lens red 17,5x25,5 plastic transparent | RS |
Lens, Flat, Plastic, Rectangle, 17x25.5mm, Illuminative, Transparent, Red | EAO 22-903.2 | RS Americas |
Lens, Rectangular, Red, 22 Series Pushbutton Switches | Newark Electronics |
EAO Switch Lens Rectangular Red Plastic EAO 22 Series | Distrelec |
Industrial Panel Mount Indicators / Switch Indicators LENS RECT RED | Sager |
LENS, RECTANGULAR, RED | Farnell |
Druckhaube rot 17x25,5 transparent | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 22-903.2?
Additional datasheets, footprints and schematics for 22-903.2 are listed on our Part Details page. You can also find images and similar parts to 22-903.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22-903.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22-903.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22-903.2 fall under?
The 22-903.2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 22-903.2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22-903.2 you can contact the distributor directly for product support, shipping queries etc.
Is the 22-903.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22-903.2 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 22-903.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22-903.2 often in real-time on the comparison pages.
What if I can't find stock of 22-903.2?
You can fill out our help required form which you can use to request a quote for 22-903.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.