Status: | Unknown |
---|---|
Series: | SL 70450 Series |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
No stock
|
Buy Now | |
element14
from US$0.90
|
1,324
in stock
|
Buy Now | |
Farnell
from US$0.82
|
1,324
in stock
|
Buy Now | |
RS Americas
from US$0.85
|
913
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
304
in stock
|
Buy Now | |
Chip One Stop
from US$1.14
|
304
in stock
|
Buy Now | |
Distrelec
from US$0.89
|
304
in stock
|
Buy Now | |
Heilind Electronics
from US$0.81
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.81
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Receptacle |
Product Range | SL 70450 Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
CONNECTOR, RCPT, 14POS, 2ROW, 2.54MM | element14 |
CGrid SL Hsg Opt B DR Polzg 14Ckt | Molex Incorporated 22-55-2142 | RS Americas |
Connector, Rcpt, 14Pos, 2Row, 2.54Mm | Newark Electronics |
Molex 2.54mm Pitch SL Crimp Housing Dual Row Version B Polarized 14 Circuits Black | Distrelec |
CGRID SL HSG OPT B DR POLZG 14CKT | Heilind Electronics |
CGrid SL Hsg Opt B DR Polzg 14Ckt | RS |
Conn Housing RCP 14 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 22-55-2142?
Additional datasheets, footprints and schematics for 22-55-2142 are listed on our Part Details page. You can also find images and similar parts to 22-55-2142 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22-55-2142 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22-55-2142 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22-55-2142 fall under?
The 22-55-2142 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 22-55-2142 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22-55-2142 you can contact the distributor directly for product support, shipping queries etc.
Is the 22-55-2142 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22-55-2142 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Chip One Stop have stock available or on a lead time for 22-55-2142.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22-55-2142 often in real-time on the comparison pages.
What if I can't find stock of 22-55-2142?
You can fill out our help required form which you can use to request a quote for 22-55-2142 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.