22.34.0.230.4620 Part Information

Details for 22.34.0.230.4620 by Finder

Electrical & Lighting>Industrial Automation & Control Gear>Contactors & Accessories

Part Downloads

Part Specifications

Load Current Inductive -
Relay Mounting DIN Rail
Operating Voltage 250VAC
Contact Configuration DPST-NO DPDT-NC
No. of Poles 4 Pole
Switching Power AC3 4kW
Switching Current AC1 -
Coil Voltage VAC Nom 230V
Coil Voltage VDC Nom 230V
Switching Power AC1 -
Load Current Resistive 25A
Switching Current AC3 10A
Product Range 22 Series
SVHC No SVHC (15-Jan-2019)
Approvals & Standards CE
Coil Voltage 230V
Contact Current 25A
Contact Current Max 25A
Contact Material Silver Nickel
Contact Voltage AC Nom 250V
Contact Voltage VAC 250V
External Depth 60.8mm
External Height 84mm
External Width 35mm
Nom Operating Power 2VA
Operating Temperature Max 50°C
Operating Temperature Min -20°C
Relay Terminals Screw
Relay Type Modular
Termination Type Screw
RoHS Compliant

Alternative Part Descriptions

  • Contactor, DPST-NO, DPDT-NC, DIN Rail, 230 V, 230 V RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 22.34.0.230.4620?

Additional datasheets, footprints and schematics for 22.34.0.230.4620 are listed in our Part Details tab. You can also find the 22.34.0.230.4620 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 22.34.0.230.4620 in the Pricing & Inventory tab next to part details. You can view 22.34.0.230.4620 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 22.34.0.230.4620 fall under?

The 22.34.0.230.4620 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 22.34.0.230.4620 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 22.34.0.230.4620 you can contact the distributor directly for product support, shipping queries etc.

Is the 22.34.0.230.4620 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 22.34.0.230.4620 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 22.34.0.230.4620.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 22.34.0.230.4620 often in real-time on the comparison pages.

What if I can't find stock of 22.34.0.230.4620?

You can fill out our help required form which you can use to request a quote for 22.34.0.230.4620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 22.34.0.230.4620

Loading...
Loading Results for 22.34.0.230.4620
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us