Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
For Use With | Halogen Cycle Candelabra Bayonet Lamps |
---|---|
Lamp Socket Size | BA15s |
Accessory Type | Lamp Holder |
Power Rating | 500W |
Shell Material | Steel |
Supply Voltage Range | 125V |
RoHS Compliant | Yes |
Lampholder, Candelabra Bayonet | Newark Electronics |
Where can I find additional details, specifications and documents for a 22-30BN?
Additional datasheets, footprints and schematics for 22-30BN are listed on our Part Details page. You can also find images and similar parts to 22-30BN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22-30BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22-30BN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22-30BN fall under?
The 22-30BN is listed under Lighting Products > Lighting Product Accessories > Lamp Sockets & Fittings.
Can I view similar or alternative parts?
You can view similar parts to 22-30BN when available in the Lamp Sockets & Fittings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22-30BN you can contact the distributor directly for product support, shipping queries etc.
Is the 22-30BN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 22-30BN have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 22-30BN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22-30BN often in real-time on the comparison pages.
What if I can't find stock of 22-30BN?
You can fill out our help required form which you can use to request a quote for 22-30BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.