Status: | Unknown |
---|---|
Series: | SA404 Series |
RoHS: | Unknown |
Gender | Plug |
---|---|
Connector Mounting | - |
Current Rating | 50A |
Voltage Rating | - |
Contact Plating | Gold Plated Contacts |
Connector Colour | - |
Contact Material | Brass |
Contact Termination Type | Screw |
Product Range | SA404 Series |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | 4mm Banana |
Contact Resistance | 0.3mohm |
Contact Termination | Screw |
External Length / Height | 16mm |
Operating Temperature Max | 150°C |
Plug, 50A, Gold Plated, Screw | Newark Electronics |
PLUG, 50A, GOLD PLATED, SCREW | element14 |
Multilam uninsulatedplug w/M3 socket,4mm | RS |
Where can I find additional details, specifications and documents for a 22.1054?
Additional datasheets, footprints and schematics for 22.1054 are listed on our Part Details page. You can also find images and similar parts to 22.1054 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22.1054 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22.1054 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22.1054 fall under?
The 22.1054 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 22.1054 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22.1054 you can contact the distributor directly for product support, shipping queries etc.
Is the 22.1054 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22.1054 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 22.1054.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22.1054 often in real-time on the comparison pages.
What if I can't find stock of 22.1054?
You can fill out our help required form which you can use to request a quote for 22.1054 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.