Status: | Unknown |
---|---|
Series: | KK 254 4455 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Receptacle |
Product Range | KK 254 4455 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Connector, Rcpt, 7Pos, 1Row, 2.54Mm | Newark Electronics |
CONNECTOR, RCPT, 7POS, 1ROW, 2.54MM | element14 |
Conn Socket Strip RCP 7 POS 2.54mm Solder ST Thru-Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 22-02-2075?
Additional datasheets, footprints and schematics for 22-02-2075 are listed on our Part Details page. You can also find images and similar parts to 22-02-2075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22-02-2075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22-02-2075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22-02-2075 fall under?
The 22-02-2075 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 22-02-2075 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22-02-2075 you can contact the distributor directly for product support, shipping queries etc.
Is the 22-02-2075 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22-02-2075 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 22-02-2075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22-02-2075 often in real-time on the comparison pages.
What if I can't find stock of 22-02-2075?
You can fill out our help required form which you can use to request a quote for 22-02-2075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.