Status: | Unknown |
---|---|
Series: | KK 254 4455 Series |
RoHS: | Unknown |
Prices starting from US$0.36
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | KK 254 4455 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Molex Headers & Wire Housings PCB RECPT 6P W/H | Distrelec |
Connector, Rcpt, 6Pos, 1Row, 2.54Mm | Newark Electronics |
Conn Socket Strip RCP 6 POS 2.54mm Solder ST Thru-Hole Tray | Avnet America |
CONNECTOR, RCPT, 6POS, 1ROW, 2.54MM | Farnell |
Where can I find additional details, specifications and documents for a 22-02-2065?
Additional datasheets, footprints and schematics for 22-02-2065 are listed on our Part Details page. You can also find images and similar parts to 22-02-2065 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22-02-2065 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22-02-2065 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22-02-2065 fall under?
The 22-02-2065 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 22-02-2065 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22-02-2065 you can contact the distributor directly for product support, shipping queries etc.
Is the 22-02-2065 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22-02-2065 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 22-02-2065.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22-02-2065 often in real-time on the comparison pages.
What if I can't find stock of 22-02-2065?
You can fill out our help required form which you can use to request a quote for 22-02-2065 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.