Status: | Unknown |
---|---|
Series: | KK 254 2695 Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
8,140
in stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
12,516
in stock
|
Buy Now | |
element14
from US$0.17
|
7,820
in stock
|
Buy Now | |
Farnell
from US$0.21
|
7,820
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
7,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
3,774
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
3,755
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
160
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | KK 254 2695 Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
100 KK TERM O/LRAMP WO/POR 8C T 2695-08 | Heilind Electronics |
2.54mm,housing,KK 100,2695,w/o ramp,8w | RS |
WTB HOUSING, RCPT, 8POS, 1ROW, 2.54MM | element14 |
Molex KK 254 Crimp Housing 8 Circuits Natural | Distrelec |
Wtb Housing, Rcpt, 8Pos, 1Row, 2.54Mm | Newark Electronics |
Conn Housing F 8 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
KK 254 Series 2.54mm Pitch 8 Way 1 Row Female Straight PCB Housing 2695 | Molex Incorporated 22-01-2081 | RS Americas |
Where can I find additional details, specifications and documents for a 22-01-2081?
Additional datasheets, footprints and schematics for 22-01-2081 are listed on our Part Details page. You can also find images and similar parts to 22-01-2081 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22-01-2081 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22-01-2081 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22-01-2081 fall under?
The 22-01-2081 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 22-01-2081 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22-01-2081 you can contact the distributor directly for product support, shipping queries etc.
Is the 22-01-2081 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22-01-2081 have stock available?
Authorised distributors including Heilind Electronics, RS, element14, Farnell and Distrelec have stock available or on a lead time for 22-01-2081.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22-01-2081 often in real-time on the comparison pages.
What if I can't find stock of 22-01-2081?
You can fill out our help required form which you can use to request a quote for 22-01-2081 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.