21FD3740A-F Capacitors by Cornell Dubilier Electronics

CAP FILM PP 40UF 370V CAN

Status: Unknown
Series: MPF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.88

Distributor Stock
Logo for Farnell
Farnell
from US$20.72
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.71
-
Buy Now
Logo for element14
element14
from US$23.78
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$17.88
-
Buy Now

Specifications

Capacitance 40µF
Voltage Rating 370V
Capacitor Dielectric Type PP (Polypropylene)
Capacitance Tolerance ± 10%
Product Range MPF Series
Capacitor Case Style Can
Lead Spacing 20.6mm

Alternative Descriptions

Motor Run Capacitor, 40Uf, 370Vac, Qc | Newark Electronics
OIL FILLED CAPACITOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 21FD3740A-F?

Additional datasheets, footprints and schematics for 21FD3740A-F are listed on our Part Details page. You can also find images and similar parts to 21FD3740A-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 21FD3740A-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21FD3740A-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 21FD3740A-F fall under?

The 21FD3740A-F is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 21FD3740A-F when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 21FD3740A-F you can contact the distributor directly for product support, shipping queries etc.

Is the 21FD3740A-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 21FD3740A-F have stock available?

Authorised distributors including Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for 21FD3740A-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 21FD3740A-F often in real-time on the comparison pages.

What if I can't find stock of 21FD3740A-F?

You can fill out our help required form which you can use to request a quote for 21FD3740A-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay