Status: | Unknown |
---|---|
Series: | EN Series |
RoHS: | Unknown |
Prices starting from US$691.00
Limit Switch Actuator | Top Roller Plunger |
---|---|
Contact Configuration | DPDT |
Contact Current AC Max | 24A |
Contact Voltage AC Max | 460V |
Operating Force Max | 53.38N |
Product Range | EN Series |
RoHS Compliant | NA |
Sealed Switch/Honeywell |Honeywell 21EN9-6 | Newark Electronics |
Limit Switch, DPDT, 4A 28Vdc, Leadwire term, Roller Plunger actuator | Honeywell 21EN9-6 | RS Americas |
Switch, Limit | Carlton-Bates |
SEALED SWITCH | TTI Europe |
Limit Switches ENCLOSED SW DPDT 4A Top Roller PLGR WIRE | Sager |
Where can I find additional details, specifications and documents for a 21EN9-6?
Additional datasheets, footprints and schematics for 21EN9-6 are listed on our Part Details page. You can also find images and similar parts to 21EN9-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21EN9-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21EN9-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21EN9-6 fall under?
The 21EN9-6 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to 21EN9-6 when available in the Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21EN9-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 21EN9-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21EN9-6 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS Americas, Carlton-Bates and TTI Europe have stock available or on a lead time for 21EN9-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21EN9-6 often in real-time on the comparison pages.
What if I can't find stock of 21EN9-6?
You can fill out our help required form which you can use to request a quote for 21EN9-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.