219BBXPV-125VDC Relays by Struthers-Dunn

POWER RELAY, DPST/DPDT, 125VDC, 10A, SKT

Status: Unknown
Series: 219 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$218.22

Distributor Stock
Logo for Newark
Newark
from US$227.31
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$218.22
1
in stock
Buy Now
Logo for element14
element14
from US$290.54
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration DPST-NO, DPDT
Coil Voltage 125VDC
Contact Current 10A
Product Range 219 Series
Relay Mounting Socket
Coil Type Non Latching
Contact Voltage VAC 120V

Alternative Descriptions

Power Relay, Dpst/Dpdt, 125Vdc, 10A, Skt | Newark Electronics
Power Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 219BBXPV-125VDC?

Additional datasheets, footprints and schematics for 219BBXPV-125VDC are listed on our Part Details page. You can also find images and similar parts to 219BBXPV-125VDC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 219BBXPV-125VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 219BBXPV-125VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 219BBXPV-125VDC fall under?

The 219BBXPV-125VDC is listed under Switches & Relays > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 219BBXPV-125VDC when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 219BBXPV-125VDC you can contact the distributor directly for product support, shipping queries etc.

Is the 219BBXPV-125VDC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 219BBXPV-125VDC have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14 and Relay Specialties have stock available or on a lead time for 219BBXPV-125VDC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 219BBXPV-125VDC often in real-time on the comparison pages.

What if I can't find stock of 219BBXPV-125VDC?

You can fill out our help required form which you can use to request a quote for 219BBXPV-125VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay