Status: | Unknown |
---|---|
Series: | 219 Series |
RoHS: | Unknown |
Contact Configuration | DPDT DPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 10A |
Product Range | 219 Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Carry Current | 10A |
Relay, Dpdt-No, 240Vac, 28Vdc, 10A | Newark Electronics |
Power Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a 219BBXP-24VDC?
Additional datasheets, footprints and schematics for 219BBXP-24VDC are listed on our Part Details page. You can also find images and similar parts to 219BBXP-24VDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 219BBXP-24VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 219BBXP-24VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 219BBXP-24VDC fall under?
The 219BBXP-24VDC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 219BBXP-24VDC when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 219BBXP-24VDC you can contact the distributor directly for product support, shipping queries etc.
Is the 219BBXP-24VDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 219BBXP-24VDC have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Relay Specialties and Farnell have stock available or on a lead time for 219BBXP-24VDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 219BBXP-24VDC often in real-time on the comparison pages.
What if I can't find stock of 219BBXP-24VDC?
You can fill out our help required form which you can use to request a quote for 219BBXP-24VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.