Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.87
|
No stock
|
Buy Now | |
Avnet America
from US$1.14
|
10,000
in stock
|
Buy Now | |
TE Store
from US$1.76
|
5,121
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
Future Electronics
from US$1.09
|
-
|
Buy Now | |
RS Americas
from US$2.32
|
-
|
Buy Now | |
TTI Europe
from US$1.26
|
-
|
Buy Now | |
Farnell
from US$1.27
|
-
|
Buy Now |
Product Range | - |
---|---|
Connector Type | Micro SIM |
No. of Contacts | 8Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Conn Micro SIM RCP 8 POS 1.08/mm1.1/mm1.46mm Solder RA SMD T/R | Avnet America |
ASS'Y FOR MICRO SIM H1.18 8POS (EMBOSS) Compatible Card: 3FF SIM Number of Positions: 8 Number of Loaded Positions: 8 Contact Current Rating (Max): 1 A Circuit Application: Signal Sim Card Connector | 3FF SIM 8 1 A | Part Number: 2199337-5 | Internal Number: 2199337-5 | TE Connectivity | TE Store |
MicroSIM Connector 8P Push Pull SMT | RS |
Micro Sim Conn, Push-Pull, 8Pos, Smt | Newark Electronics |
ASS'Y FOR MICRO SIM H1.18 8POS (EMBOSS) | Future Electronics |
ASS'Y FOR MICRO SIM H1.18 8POS (EMBOSS) | TE Connectivity 2199337-5 | RS Americas |
MICRO SIM H1.18 8POS | TTI Europe |
MICRO SIM CONN, PUSH-PULL, 8POS, SMT | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | Micro SIM |
No. of Contacts | 8Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Where can I find additional details, specifications and documents for a 2199337-5?
Additional datasheets, footprints and schematics for 2199337-5 are listed on our Part Details page. You can also find images and similar parts to 2199337-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2199337-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2199337-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2199337-5 fall under?
The 2199337-5 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2199337-5 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2199337-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2199337-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2199337-5 have stock available?
Authorised distributors including Avnet America, TE Store, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for 2199337-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2199337-5 often in real-time on the comparison pages.
What if I can't find stock of 2199337-5?
You can fill out our help required form which you can use to request a quote for 2199337-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.