Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
No stock
|
Buy Now | |
TE Store
from US$2.03
|
5,460
in stock
|
Buy Now | |
Newark Electronics
from US$1.81
|
4,360
in stock
|
Buy Now | |
Rapid Electronics
from US$1.32
|
4,360
in stock
|
Buy Now | |
Chip One Stop
from US$1.16
|
4,360
in stock
|
Buy Now | |
Distrelec
from US$1.29
|
4,360
in stock
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now | |
RS Americas
from US$1.95
|
-
|
Buy Now | |
Boersig
from US$1.44
|
-
|
Buy Now |
Board-to-Board Configuration | Mezzanine |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 24 |
Contact Mating Area Plating Material Thickness | .38µm, 15µin |
Contact Mating Area Plating Material | Gold |
Contact Type | Hermaphroditic |
Contact Current Rating (Max) | .5A |
Stack Height | 4mm, .157in |
Centerline (Pitch) | .5mm, .0197in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment Type | Locating Posts |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Retention | Without |
PCB Mount Retention Type | Solder Peg |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Quantity | 1100 |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Hermaphroditic Connector |
Sealable | No |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
0.5MM FPH BTB, 4H/24POS/15U/TR/WOB/S/B PCB Connector Assembly Type: PCB Mount Hermaphroditic Connector PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 24 Centerline (Pitch): .5 mm PCB Mount Hermaphroditic Connector Vertical Board-to-Board 24 | PCB Header & Receptacle | Part Number: 2199325-4 | Internal Number: 2199325-4 | .5 mm | TE Connectivity | TE Store |
MEZZANINE CONN, HERMAPHRODITIC, 24P/2ROW | Farnell |
Connectors 0.5Mm Fph Btb, 4H 24Pos/15U/Tr/Wob/S/B |Amp Te Connectivity 2199325-4 | Newark Electronics |
Connectors 0.5MM FPH BTB 4H 24POS/15U/TR/WOB/S/B | Rapid Electronics |
TE Connectivity 0.5MM FPH BTB 4H/24POS/15U/TR/WOB/S/B Bo | Distrelec |
Conn Stacking PL/SKT 24 POS 0.5mm Solder Peg ST SMD T/R | Avnet America |
Board to Board & Mezzanine Connectors 0.5MM FPH BTB, 4H 24POS/15U/TR/WOB/S/B | TE Connectivity 2199325-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2199325-4?
Additional datasheets, footprints and schematics for 2199325-4 are listed on our Part Details page. You can also find images and similar parts to 2199325-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2199325-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2199325-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2199325-4 fall under?
The 2199325-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2199325-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2199325-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2199325-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2199325-4 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2199325-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2199325-4 often in real-time on the comparison pages.
What if I can't find stock of 2199325-4?
You can fill out our help required form which you can use to request a quote for 2199325-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.