Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.07 |
2,262
|
Buy Now | |
Newark Electronics | US$0.10 |
195,179
|
Buy Now | |
Rapid Electronics | US$0.08 |
195,179
|
Buy Now | |
Chip One Stop | US$0.06 |
195,179
|
Buy Now | |
Farnell | US$0.08 |
162,000
|
Buy Now | |
TE Store | US$0.15 |
51,223
|
Buy Now | |
Future Electronics | US$0.07 |
-
|
Buy Now | |
Avnet America | US$0.07 |
-
|
Buy Now | |
RS Americas | US$0.11 |
-
|
Buy Now | |
element14 | US$0.08 |
-
|
Buy Now | |
Boersig | US$0.08 |
-
|
Buy Now |
Side Protected | Yes |
---|---|
Number of Positions | 1 |
Contact Underplating Material | Nickel |
Contact Base Material | Stainless Steel |
PCB Contact Termination Area Plating Material | Gold |
Contact Length | .154in, 3.9mm |
Contact Working Range (High) | .02in, .5mm |
端子の下地めっきの材料 | Nickel |
Point of Contact Area Plating Material | Gold |
Contact Width | 2mm, .079in |
Contact Working Range (Low) | .043in, 1.1mm |
Contact Current Rating (Max) | 2A |
Uncompressed Height | .051in, 1.3mm |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 9000 |
Scalable | Yes |
Connector System | Board-to-Board |
Sealable | No |
Spring Finger Type | C-Clip |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Emi Gaskets, Sheets, Absorbers&shielding 2Mm |Amp Te Connectivity 2199248-5 | Newark Electronics |
SHIELD FINGER LOOSE PIECE TYPE A 1.3H | Rapid Electronics |
SPRING FINGER TYPE A, MOBILE/SMART PHONE | Farnell |
SHIELD FINGER, LOOSE PIECE, TYPE A, 1.3H Spring Finger Type: C-Clip Scalable: Yes Side Protected: Yes Uncompressed Height: 1.3 mm Uncompressed Height: .051 in C-Clip 1.3 mm | PCB Spring Contact | Part Number: 2199248-5 | Internal Number: 2199248-5 | TE Connectivity | TE Store |
Shield Finger, Loose Piece, Type A, 1.3h | RS |
Type A 1.3H 2A Gold Scalable Spring Finger | Future Electronics |
Connector Accessories Spring Finger Stainless Steel T/R | Avnet America |
SHIELD FINGER, LOOSE PIECE, TYPE A, 1.3H, PCB Spring Contacts | TE Connectivity 2199248-5 | RS Americas |
Where can I find additional details, specifications and documents for a 2199248-5?
Additional datasheets, footprints and schematics for 2199248-5 are listed on our Part Details page. You can also find images and similar parts to 2199248-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2199248-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2199248-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2199248-5 fall under?
The 2199248-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PCB Spring Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2199248-5 when available in the PCB Spring Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2199248-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2199248-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2199248-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 2199248-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2199248-5 often in real-time on the comparison pages.
What if I can't find stock of 2199248-5?
You can fill out our help required form which you can use to request a quote for 2199248-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.