Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
190
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
891,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
891,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
891,000
in stock
|
Buy Now | |
Farnell
from US$0.07
|
726,000
in stock
|
Buy Now | |
TE Store
from US$0.16
|
244,574
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
198,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
110,000
in stock
|
Buy Now | |
element14
from US$0.07
|
110,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Side Protected | Yes |
---|---|
Number of Positions | 1 |
Contact Working Range (High) | .4mm, .016in |
Contact Underplating Material | Nickel |
Contact Working Range (Low) | .8mm, .031in |
PCB Contact Termination Area Plating Material | Gold |
Contact Base Material | Stainless Steel |
Contact Length | .154in, 3.9mm |
端子の下地めっきの材料 | Nickel |
Point of Contact Area Plating Material | Gold |
Contact Width | 2mm, .079in |
Contact Current Rating (Max) | 2A |
Uncompressed Height | .039in, 1mm |
Circuit Application | Signal |
Packaging Quantity | 11000 |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Connector System | Board-to-Board |
Sealable | No |
Spring Finger Type | C-Clip |
Scalable | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Shield Finger Loose Piece Type A 1.0h | Rapid Electronics |
TE Connectivity Shield Finger Loose Piece Type A 1.0h EMI Gaskets Sheets Absorbers & Shielding 2MM WIDTH TYPE C SPRING FINGERS | Distrelec |
SHIELD FINGER TYPE A, MOBILE/SMART PHONE | Farnell |
Shield Finger, Loose Piece, Type A, 1.0h Spring Finger Type: C-Clip Scalable: Yes Side Protected: Yes Uncompressed Height: 1 mm Uncompressed Height: .039 in C-Clip 1 mm | PCB Spring Contact | Part Number: 2199248-4 | Internal Number: 2199248-4 | TE Connectivity | TE Store |
2199248-4: 1.0H 2A Gold Stainless Steel Scalable Spring Finger | Future Electronics |
Connector Accessory, Spring Finger Type A, Mobile Phones/Smart Phones Rohs Compliant: Yes |Te Connectivity 2199248-4 | Newark Electronics |
Connector Accessories Spring Finger Surface Mount Gold Flash T/R | Avnet America |
Shield Finger, Loose Piece, Type A, 1.0h, PCB Spring Contacts | TE Connectivity 2199248-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Spring Finger Type A |
---|---|
For Use With | Mobile & Smart Phones |
Product Range | - |
Where can I find additional details, specifications and documents for a 2199248-4?
Additional datasheets, footprints and schematics for 2199248-4 are listed on our Part Details page. You can also find images and similar parts to 2199248-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2199248-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2199248-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2199248-4 fall under?
The 2199248-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PCB Spring Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2199248-4 when available in the PCB Spring Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2199248-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2199248-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2199248-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 2199248-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2199248-4 often in real-time on the comparison pages.
What if I can't find stock of 2199248-4?
You can fill out our help required form which you can use to request a quote for 2199248-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.