Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 67 |
Keying Code | A |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin, Gold Flash |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material Finish | Matte |
Connector Height | .165in, 4.2mm |
Connector Width | .343in, 8.7mm |
コネクタの高さ | 4.2mm |
Connector Length | .862in, 21.9mm |
Operating Voltage | 50VAC |
Centerline (Pitch) | .0197in, .5mm |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 176°F, -40 – 80°C |
M.2 0.5Pitch 4.2H Key A 30U Au |Te Connectivity 2199230-9 | Newark Electronics |
Conn PCI Express Card Edge 67 POS 0.5mm Solder RA Thru-Hole T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2199230-9?
Additional datasheets, footprints and schematics for 2199230-9 are listed on our Part Details page. You can also find images and similar parts to 2199230-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2199230-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2199230-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2199230-9 fall under?
The 2199230-9 is listed under Connectors > PCB Connectors > Card Edge Connectors > M.2 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2199230-9 when available in the M.2 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2199230-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2199230-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2199230-9 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2199230-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2199230-9 often in real-time on the comparison pages.
What if I can't find stock of 2199230-9?
You can fill out our help required form which you can use to request a quote for 2199230-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.