Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.27
|
2,380
in stock
|
Buy Now | |
TE Store
from US$1.66
|
10,560
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
9,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.29
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.13
|
9,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.08
|
9,000
in stock
|
Buy Now | |
Farnell
from US$1.33
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$1.03
|
5,000
in stock
|
Buy Now | |
element14
from US$1.20
|
4,535
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.08
|
1,800
in stock
|
Buy Now | |
RS Americas
from US$1.70
|
-
|
Buy Now | |
Avnet Asia
from US$1.10
|
-
|
Buy Now | |
Boersig
from US$1.38
|
-
|
Buy Now | |
TTI Europe
from US$0.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 67 |
Keying Code | B |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin, Gold Flash |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material Finish | Matte |
Connector Width | 8.7mm, .343in |
コネクタの高さ | 4.2mm |
Connector Height | 4.2mm, .165in |
Connector Length | .862in, 21.9mm |
Operating Voltage | 50VAC |
Centerline (Pitch) | .0197in, .5mm |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 176°F, -40 – 80°C |
M.2 0.5PITCH 4.2H KEY B 30U'' AU Connector Height: .165 in Connector Height: 4.2 mm Connector & Keying Code: B Contact Mating Area Plating Material: Gold Circuit Application: Power 0.165" 4.2 mm B Gold | M.2 Connector | Part Number: 2199230-5 | Internal Number: 2199230-5 | .165" | TE Connectivity | TE Store |
2199230-5 - M.2 0.5Pitch 4.2H Key B 30U'' Au Rohs Compliant: Yes |Te Connectivity 2199230-5 | Newark Electronics |
Conn Card Edge 67 POS 0.5mm Solder RA SMD Embossed T/R | Avnet America |
PCI Express/PCI Conn EMBOSS NGFF MINICARD | Rapid Electronics |
EMBOSS NGFF MINICARD 0.5PITCH 4.2H KEY B | Heilind Electronics |
CARD EDGE CONN, DUAL SIDE, 67POS, SOLDER | Farnell |
M.2 0.5PITCH 4.2H KEY B 30U'' AU | Future Electronics |
CARD EDGE CONN, DUAL SIDE, 67POS, SMT | element14 |
M.2 0.5PITCH 4.2H KEY B 30Uinch AU, M.2 Connectors | TE Connectivity 2199230-5 | RS Americas |
M.2 0.5PITCH 4.2H KEY B | TTI Europe |
Where can I find additional details, specifications and documents for a 2199230-5?
Additional datasheets, footprints and schematics for 2199230-5 are listed on our Part Details page. You can also find images and similar parts to 2199230-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2199230-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2199230-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2199230-5 fall under?
The 2199230-5 is listed under Connectors > PCB Connectors > Card Edge Connectors > M.2 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2199230-5 when available in the M.2 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2199230-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2199230-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2199230-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2199230-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2199230-5 often in real-time on the comparison pages.
What if I can't find stock of 2199230-5?
You can fill out our help required form which you can use to request a quote for 2199230-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.