Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Latch Color | Black |
---|---|
Latch Material | High Temperature Thermoplastic |
Ejector Location | Both Ends |
弹射器材料 | High Temperature Thermoplastic |
Module Key Type | Offset Right |
Ejector Material Color | Natural |
Retention Post Location | None |
Retention Post Material | Stainless Steel |
Ejector Type | Standard |
Number of Bays | 2 |
Number of Keys | 1 |
Number of Rows | 2 |
Keying | Standard |
Module Orientation | Vertical |
Center Key | Offset Right |
Number of Positions | 288 |
Contact Current Rating (Max) | .75A |
Solder Tail Contact Plating Thickness | 118.1µin, 3µm |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Socket Style | DIMM |
端子の下地めっきの材料 | Nickel |
Socket Type | Memory Card |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Center Retention Hole Diameter | .047in, 1.2mm |
Height Above PC Board | .787in, 20mm |
DRAM Voltage | 1.2V |
Centerline (Pitch) | .85mm, .0334in |
Housing Color | Black |
Housing Material | High Temperature Nylon |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Boardlock Material | Stainless Steel |
Connector Mounting Type | Board Mount |
Mounting Angle | Vertical |
Locating Posts | Without |
PCB Mount Retention Type | Boardlock |
Circuit Application | Signal |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 80 |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 2.2mm, .08in |
Center Post | With |
Connector System | Board-to-Board |
Sealable | No |
Product Type | Socket |
DRAM Type | Double Data Rate (DDR) 4 |
Termination Post Length | .105in, 2.67mm |
Insertion Style | Direct Insert |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Dimm Connectors Ddr4 Dimm 288 Pin Th Type |Amp Te Connectivity 2199154-2 | Newark Electronics |
DIMM Connectors DDR4 DIMM 288 Pin TH type | Rapid Electronics |
CONNECTOR, DIMM SOCKET, 288POS | Farnell |
TE Connectivity DDR4 DIMM 288 Pin TH type Card Edge Conn | Distrelec |
DDR4 DIMM 288 PIN TH TYPE | Avnet America |
Where can I find additional details, specifications and documents for a 2199154-2?
Additional datasheets, footprints and schematics for 2199154-2 are listed on our Part Details page. You can also find images and similar parts to 2199154-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2199154-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2199154-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2199154-2 fall under?
The 2199154-2 is listed under Connectors > Card & Socket Connectors > Memory Sockets > DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2199154-2 when available in the DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2199154-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2199154-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2199154-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 2199154-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2199154-2 often in real-time on the comparison pages.
What if I can't find stock of 2199154-2?
You can fill out our help required form which you can use to request a quote for 2199154-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.