Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.47
|
3,684
in stock
|
Buy Now | |
Rapid Electronics
from US$1.08
|
39,605
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
33,605
in stock
|
Buy Now | |
TE Store
from US$1.39
|
14,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.87
|
12,600
in stock
|
Buy Now | |
Future Electronics
from US$0.83
|
8,400
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
8,400
in stock
|
Buy Now | |
element14
from US$1.13
|
3,684
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
2,937
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.87
|
2,520
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
92
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,400
in stock
|
Buy Now | |
RS Americas
from US$1.03
|
-
|
Buy Now | |
Avnet Asia
from US$0.89
|
-
|
Buy Now | |
Boersig
from US$1.12
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 67 |
Keying Code | B |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin, Gold Flash |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material Finish | Matte |
Connector Length | .862in, 21.9mm |
Connector Width | .343in, 8.7mm |
コネクタの高さ | 3.2mm |
Connector Height | 3.2mm, .126in |
Operating Voltage | 50VAC |
Centerline (Pitch) | .5mm, .0197in |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 176°F, -40 – 80°C |
PCI Express/PCI Conn .5PITCH 3.2H KEY B EMBOSS | Rapid Electronics |
CARD EDGE CONN, DUAL SIDE, 67POS, SOLDER | Farnell |
M.2 0.5PITCH 3.2H KEY B 15U'' AU Connector Height: .126 in Connector Height: 3.2 mm Connector & Keying Code: B Contact Mating Area Plating Material: Gold Circuit Application: Power 0.126" 3.2 mm B Gold | M.2 Connector | Part Number: 2199119-3 | Internal Number: 2199119-3 | .126" | TE Connectivity | TE Store |
EMBOSS NGFF MINICARD 0.5PITCH 3.2H KEY B | Heilind Electronics |
67 Position 0.5 mm Pitch Dual Row Right Angle SMT Female M.2 Connector | Future Electronics |
Conn Power Card Edge Socket 67 POS 0.5mm Solder RA SMD T/R | Avnet America |
CARD EDGE CONN, DUAL SIDE, 67POS, SMD | element14 |
TE Connectivity Board to Board Connector, 67 Contacts, 0.5mm Pitch | Distrelec |
Card Edge Conn, Dual Side, 67Pos, Smd | Newark Electronics |
M.2 0.5PITCH 3.2H KEY B 15Uinch AU, M.2 Connectors | TE Connectivity 2199119-3 | RS Americas |
M.2 0.5PITCH 3.2H KEY B 15U'' AU | Boersig |
Status: | Unknown |
---|---|
Series: | M.2 (NGFF) Series |
RoHS: | Unknown |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | - |
No. of Contacts | 67 Contacts, 67Contacts |
Connector Mounting | Surface Mount |
Connector Body Orientation | Right Angle |
Contact Termination Type | Solder |
Contact Material | Copper Alloy |
Contact Plating - Mating Side | 15µ" Gold Plated Contacts |
Connector Body Material | Thermoplastic Body |
Product Range | M.2 (NGFF) Series |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Card Edge |
Connector Type | Card Edge |
Contact Plating | Gold Plated Contacts |
Contact Termination | Surface Mount Right Angle |
Gender | Receptacle |
No. of Rows | 2Rows |
Pitch Spacing | 0.5mm |
Row Pitch | 7.55mm |
Where can I find additional details, specifications and documents for a 2199119-3?
Additional datasheets, footprints and schematics for 2199119-3 are listed on our Part Details page. You can also find images and similar parts to 2199119-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2199119-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2199119-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2199119-3 fall under?
The 2199119-3 is listed under Connectors > PCB Connectors > Card Edge Connectors > M.2 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2199119-3 when available in the M.2 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2199119-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2199119-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2199119-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Heilind Electronics have stock available or on a lead time for 2199119-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2199119-3 often in real-time on the comparison pages.
What if I can't find stock of 2199119-3?
You can fill out our help required form which you can use to request a quote for 2199119-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.