Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 6 |
---|---|
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Current Rating (Max) | .3A |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .1 – .2µm, 3.937 – 7.87µin |
Contact Base Material | Copper Alloy |
Height Above PC Board | .126in, 3.2mm |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 2400 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Board-To-Board Connector, Surface Mount, 6, 2 Mm, Gold Plated Contacts |Te Connectivity 2199064-2 | Newark Electronics |
TAP 6 POS 2.0PITCH 3.15H, PCB Headers and Receptacles | TE Connectivity 2199064-2 | RS Americas |
CONNECTOR, HEADER, 6POS, 2ROW, 2MM | Farnell |
Where can I find additional details, specifications and documents for a 2199064-2?
Additional datasheets, footprints and schematics for 2199064-2 are listed on our Part Details page. You can also find images and similar parts to 2199064-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2199064-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2199064-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2199064-2 fall under?
The 2199064-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Compression Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2199064-2 when available in the Compression Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2199064-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2199064-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2199064-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2199064-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2199064-2 often in real-time on the comparison pages.
What if I can't find stock of 2199064-2?
You can fill out our help required form which you can use to request a quote for 2199064-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.