Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Material | Copper Alloy |
---|---|
Number of Power Positions | 48 |
PCB Mount Orientation | Right Angle |
Number of Signal Positions | 48 |
Number of Positions | 48 |
Pairs per Column | 4 |
Number of Pairs | 24 |
Board-to-Board Configuration | Right Angle |
Number of Columns | 6 |
Stackable | No |
Number of Ground Positions | 30 |
Number of Rows | 4 |
Contact Type | Socket |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Shape & Form | Dual Beam |
Stack Height | .059in, 1.5mm |
コネクタの高さ | 16.4mm |
Connector Height | 16.4mm, 1.05in |
PCB Thickness (Recommended) | 1mm |
PCB Hole Diameter | .244mm, .344mm |
Connector Width | 23mm |
Connector Length | 26.9mm, 1.05in |
Row-to-Row Spacing | .098in, 2.5mm |
Impedance | 100Ω |
Operating Voltage | 80VAC |
Centerline (Pitch) | 4.5mm, .177in |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
Number of Shrouded Sides | 0 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment | With |
PCB Mount Alignment | With |
Mating Alignment Type | Keyed |
Guide Hardware | Without |
Mating Retention | Without |
Durability Rating | 200Cycles |
Circuit Application | Signal |
Packaging Method | Tube |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | No |
Module Type | Center |
Product Type | Connector |
Shrouded | Unshrouded |
Sealable | No |
Post Type | Through Hole - Press-Fit |
Connector System | Board-to-Board |
Connector Style | Receptacle |
Connector Type | Receptacle |
Signal Arrangement | Differential |
Data Rate | 56Gb/s |
Differential Impedance | 100Ω |
Number of Differential Pairs per Column | 6 |
Termination Post & Tail Length | 1.5mm, .059in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | 4.5mm Whisper |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Sw 360, 4X6, 4.5, Sn |Amp Te Connectivity 2198267-2 | Newark Electronics |
High Speed/Modular Conn SW 360 4x6 4.5 Sn | Rapid Electronics |
Conn Backplane RCP 48Signal/108Ground POS 4.5mm Press Fit RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2198267-2?
Additional datasheets, footprints and schematics for 2198267-2 are listed on our Part Details page. You can also find images and similar parts to 2198267-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2198267-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2198267-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2198267-2 fall under?
The 2198267-2 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2198267-2 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2198267-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2198267-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2198267-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 2198267-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2198267-2 often in real-time on the comparison pages.
What if I can't find stock of 2198267-2?
You can fill out our help required form which you can use to request a quote for 2198267-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.