Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$97.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$127.77
|
118
in stock
|
Buy Now | |
Newark Electronics
from US$110.60
|
118
in stock
|
Buy Now | |
Rapid Electronics
from US$121.32
|
118
in stock
|
Buy Now | |
Chip One Stop
from US$97.30
|
118
in stock
|
Buy Now | |
Farnell
from US$125.59
|
104
in stock
|
Buy Now | |
TE Store
from US$107.51
|
77
in stock
|
Buy Now | |
Avnet America
from US$97.08
|
-
|
Buy Now | |
RS Americas
from US$160.00
|
-
|
Buy Now | |
Avnet Asia
from US$106.39
|
-
|
Buy Now |
Shield Material | Copper Alloy |
---|---|
Stackable | No |
Number of Signal Positions | 144 |
Pairs per Column | 6 |
Number of Positions | 144 |
Number of Columns | 12 |
Board-to-Board Configuration | Right Angle |
PCB Mount Orientation | Right Angle |
Number of Pairs | 72 |
Number of Ground Positions | 84 |
Number of Rows | 6 |
端子の下地めっきの材料 | Palladium Nickel |
Contact Shape & Form | Dual Beam |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold Flash |
Contact Underplating Material | Palladium Nickel |
Contact Current Rating (Max) | .4A |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
コネクタの高さ | 26.5mm |
PCB Thickness (Recommended) | 1mm, .039in |
PCB Hole Diameter | .039in, 1mm |
Row-to-Row Spacing | .154in, 3.9mm |
Connector Length | 1.341in, 34.05mm |
Connector Height | 1.043in, 26.5mm |
Operating Voltage | 80VDC, 80VAC |
UL Voltage Rating | 80VAC |
Impedance | 100Ω |
Centerline (Pitch) | .098in, 2.5mm |
Number of Shrouded Sides | 0 |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Agency/Standard | UL |
Guide Hardware | Without |
Mating Alignment Type | Keyed |
Mating Retention | Without |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Durability Rating | 200Cycles |
Circuit Application | Signal |
Packaging Method | Tube |
実装方法 | Tube |
Signal Arrangement | Differential |
Connector Type | Receptacle |
Sealable | No |
Make First / Break Last | No |
Connector System | Board-to-Board |
Product Type | Connector |
Connector Style | Receptacle |
Shrouded | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Post Type | Through Hole - Press-Fit |
Number of Differential Pairs per Column | 8 |
Differential Impedance | 100Ω |
Data Rate | 56Gb/s |
Interface Type | 3.9mm Whisper |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
High Speed/Modular Conn Swo, Recep Assy 6P12C, |Amp Te Connectivity 2198174-1 | Newark Electronics |
SWO Recep Assy 6P12C 30PdNi Sn | Rapid Electronics |
TE Connectivity SWO Recep Assy 6P12C 30PdNi Sn High Speed / Modular Connectors SWO Recep Assy 6P12C 30PdNi Sn | Distrelec |
CONN, BACKPLANE, RCPT, 144P, 6ROW, 2.5MM | Farnell |
SWO, Recep Assy, 6P12C, 30PdNi, Sn Number of Positions: 144 Row-to-Row Spacing: 3.9 mm Row-to-Row Spacing: .154 in Mating Alignment: With Mating Alignment Type: Keyed High Speed Backplane Connector | 144 3.9 mm .154" With | Part Number: 2198174-1 | Internal Number: 2198174-1 | TE Connectivity | TE Store |
SWO, RECEP ASSY, 6P12C, 30PDNI, SN | Avnet America |
SWO, Recep Assy, 6P12C, 30PdNi, Sn, High Speed Backplane Connectors | TE Connectivity 2198174-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2198174-1?
Additional datasheets, footprints and schematics for 2198174-1 are listed on our Part Details page. You can also find images and similar parts to 2198174-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2198174-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2198174-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2198174-1 fall under?
The 2198174-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2198174-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2198174-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2198174-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2198174-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2198174-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2198174-1 often in real-time on the comparison pages.
What if I can't find stock of 2198174-1?
You can fill out our help required form which you can use to request a quote for 2198174-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.