2198061-1 PCB Connectors by TE Connectivity

IMP85S,H,V4P10C,LG,REW39,4.5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Positions 120
Board-to-Board Configuration Right Angle, Vertical
PCB Mount Orientation Vertical
Number of Pairs 40
Number of Ground Positions 40
Number of Signal Positions 80
Guide Location Left
Number of Rows 12
Number of Columns 10
Stackable No
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Material Thickness .76µm, 29.92µin
Contact Base Material Copper Alloy
Contact Type Pin
Contact Current Rating (Max) .75A
Contact Layout Inline
Contact Length 4.5mm, .177in
PCB Contact Termination Area Plating Material Thickness .76 – 1.52µm, 30 – 60µin
Underplate Material Thickness 50µin, 1.27µm
PCB Contact Termination Area Plating Material Finish Matte
Contact Shape & Form Dual Beam
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
コネクタの高さ 11.95mm
Connector Height 11.95mm, .47in
Connector Width .819in, 20.8mm
Connector Length 1.0591in, 26.9mm
PCB Thickness (Recommended) 1mm, .039in
Row-to-Row Spacing .053in, 1.35mm
PCB Hole Diameter .015in, .39mm
Operating Voltage 30VAC, 30VDC
Impedance 85Ω
Housing Color Gray
Number of Shrouded Sides 3
Housing Material LCP (Liquid Crystal Polymer)
End Wall Location Right
Centerline (Pitch) 1.9mm, .075in
UL File Number E28476
CSA Certified Yes
UL Rating Recognized
UL Flammability Rating UL 94V-0
Mating Retention Without
PCB Mount Alignment Type Locating Posts
PCB Mount Retention With
Mating Alignment Type Keyed
Guide Hardware With
PCB Mount Retention Type Action/Compliant Tail & Screw
Mating Alignment With
Connector Mounting Type Board Mount
Circuit Application Signal
Packaging Method Box & Tube, Tube
実装方法 Box & Tube, Tube
Signal Arrangement Differential
Connector Style Plug
Shrouded Fully Shrouded
Make First / Break Last No
Connector & Contact Terminates To Printed Circuit Board
Product Type Connector
Sealable No
Connector Type Header
Connector System Board-to-Board
Data Rate 20 – 25Gb/s
Number of Differential Pairs per Column 4
Termination Post & Tail Length 1.4mm, .055in
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -55 – 85°C, -67 – 185°F

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2198061-1?

Additional datasheets, footprints and schematics for 2198061-1 are listed on our Part Details page. You can also find images and similar parts to 2198061-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2198061-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2198061-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2198061-1 fall under?

The 2198061-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2198061-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2198061-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2198061-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2198061-1 have stock available?

There is no stock from authorised distributors for 2198061-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2198061-1 often in real-time on the comparison pages.

What if I can't find stock of 2198061-1?

You can fill out our help required form which you can use to request a quote for 2198061-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay