No distributors results available
View Full Pricing & Stock ComparisonConductor Material | Aluminum/Copper |
---|---|
Number of Cores | 1 |
Insulation Diameter | 35 – 37.5mm |
Cross-Section Range | 150mm² |
Conductor Diameter | 12.9 – 15mm |
Voltage Class | ≤ 42kV |
UL Rating | No |
Design Specification | GB/T 12706.4-2008 |
Marine-Offshore-Shipbuilding Certified | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Emission Free | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Application Type | Inner Cone |
Halogen Free | Yes |
Installation Instruction | Chinese |
Product Availability | ASIA |
Screened | Yes |
Cable Shield Style | Copper Tape |
Connector Type | Wedge & Contact Ring |
Bushing Type | Size 3 |
Insulation | Polymeric |
Product Family | RPIT |
Technology | Separable Connector |
Where can I find additional details, specifications and documents for a 2197829-5?
Additional datasheets, footprints and schematics for 2197829-5 are listed on our Part Details page. You can also find images and similar parts to 2197829-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2197829-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2197829-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2197829-5 fall under?
The 2197829-5 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.
Can I view similar or alternative parts?
You can view similar parts to 2197829-5 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2197829-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2197829-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2197829-5 have stock available?
There is no stock from authorised distributors for 2197829-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2197829-5 often in real-time on the comparison pages.
What if I can't find stock of 2197829-5?
You can fill out our help required form which you can use to request a quote for 2197829-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.