2197828-1 Part Information

Details for 2197828-1 by TE Connectivity

Power Systems>Power Cable Accessories>Separable Connectors>Dead Break Connections

Part Downloads

Part Specifications

Conductor Material Aluminum/Copper
Number of Cores 1
Insulation Diameter 23.5 – 26.5mm
Conductor Diameter 7.2 – 8.6mm
Cross-Section Range 50mm²
Voltage Class ≤ 42kV
Design Specification GB/T 12706.4-2008
UL Rating No
Emission Free Yes
Free of Lead, Cadmium, Heavy Metals Yes
Non-Toxic & Non-Corrosive Emission Yes
Halogen Free Yes
Application Type Inner Cone
Marine-Offshore-Shipbuilding Certified No
Installation Instruction Chinese
Product Availability ASIA
Screened Yes
Cable Shield Style Copper Tape
Connector Type Wedge & Contact Ring
Bushing Type Size 2
Insulation Polymeric
Product Family RPIT
Technology Separable Connector
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: J876
Global Product Line: 758
GPL Description: ENERGY

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2197828-1?

Additional datasheets, footprints and schematics for 2197828-1 are listed in our Part Details tab. You can also find the 2197828-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2197828-1 in the Pricing & Inventory tab next to part details. You can view 2197828-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2197828-1 fall under?

The 2197828-1 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.

Can I view similar or alternative parts?

You can view similar parts to 2197828-1 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2197828-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2197828-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 2197828-1 have stock available?

There is no stock from authorised distributors for 2197828-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2197828-1 often in real-time on the comparison pages.

What if I can't find stock of 2197828-1?

You can fill out our help required form which you can use to request a quote for 2197828-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2197828-1

Loading...
Loading Results for 2197828-1
We use cookies to improve your experience. See our privacy policy.
Okay