2197671-8

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2197671-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2197671-8
Series Information for 2197671-8 - TE Connectivity
  • Status: Active
  • Product Code: K975
  • Global Product Line: 750
  • GPL Description: ENERGY

Description

CSJT-35-500-CN

Specifications

Number of Cores:
3
Cross-Section Range:
500mm²
Insulation Diameter:
46 – 61mm
Length (Installed):
1900mm
Voltage Class:
≤ 42kV
Armoring:
Steel Tape
Design Specification:
IEC 60502-4
Installation Instruction:
Chinese
Product Availability:
China
Termination Length:
510 – 610mm
Shelf Life:
2 Years
Coating Style:
Painting
Compression Lug Included (Shield):
No
Cable Shield Style:
Tape
Compression Lug Included (Conductor):
No
Technology:
Cold Shrink, Cold Applied
Mechanical Lug Included (Conductor):
Yes
Mechanical Lug Included (Shield):
No
Operating Temperature Range:
-40 – 40°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability