219688-000 Power Systems Connectors by TE Connectivity

CG25M11/50

Status: Active
Series: -
RoHS: Unknown
Aliases: 219688-000,
3-1200093-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Compact Format No
Copper Palm Yes
Barrel Type Standard
Conductor Material Copper
Number of Holes 1
Crimp Type Hexagonal Crimping
Stud Size M11
Conductor Cross-Section 25mm²
Voltage Class ≤ 1kV
Indoor Use Yes
Outdoor Use Yes
Product Availability ANZPAC, ASIA
Material Copper
Technology Compression


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 219688-000?

Additional datasheets, footprints and schematics for 219688-000 are listed on our Part Details page. You can also find images and similar parts to 219688-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 219688-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 219688-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 219688-000 fall under?

The 219688-000 is listed under Power Systems > Power Systems Connectors > Compression Connectors.

Can I view similar or alternative parts?

You can view similar parts to 219688-000 when available in the Compression Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 219688-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 219688-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 219688-000 have stock available?

There is no stock from authorised distributors for 219688-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 219688-000 often in real-time on the comparison pages.

What if I can't find stock of 219688-000?

You can fill out our help required form which you can use to request a quote for 219688-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay