2195774-1 Antennas by TE Connectivity

GNSS External Active Antenna

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$58.33

Distributor Stock
Logo for Farnell
Farnell
from US$58.33
No stock
Buy Now
Logo for element14
element14
from US$63.46
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Product Weight 110g
Number of Ports 1
Antenna Style External
Antenna Type Enclosure
Product Width 1.81in, 46.14mm
Product Length 49.14mm, 1.93in
Cable Length 3000mm, 118.11in
Product Height 15.94mm, .62in
Impedance 50Ω
VSWR (Max) < 2.0:1
Active Antenna Yes
Wireless Application GPS
Mounting Retention Type Adhesive
Region Global by Region
Mounts To Vehicle Ceiling
Polarization RHCP
Wireless Standard GPS
Precision Level Standard
実装方法 Bag & Box
Packaging Method Bag & Box
Antenna Connection Type Cable Assembly
Antenna Connector Type SMA Plug
Frequency Band 1558 – 1615MHz
Application by Region GNSS - Global - L1 - 1575.4, GNSS - Global - 1560 – 1602 MHz, GNSS - Global - 1573 – 1577 MHz, GNSS - Global - 1559 – 1606 MHz, GNSS - Global - 1570 – 1615 MHz

Alternative Descriptions

ANTENNA, 1.558GHZ - 1.615GHZ, CABLE | Farnell
Antenna Module GNSS Right Hand Circular 1615MHz Adhesive Mount Bag/Box | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2195774-1?

Additional datasheets, footprints and schematics for 2195774-1 are listed on our Part Details page. You can also find images and similar parts to 2195774-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2195774-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2195774-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2195774-1 fall under?

The 2195774-1 is listed under Antennas.

Can I view similar or alternative parts?

You can view similar parts to 2195774-1 when available in the Antennas range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2195774-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2195774-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2195774-1 have stock available?

Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for 2195774-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2195774-1 often in real-time on the comparison pages.

What if I can't find stock of 2195774-1?

You can fill out our help required form which you can use to request a quote for 2195774-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay