Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Product Weight | 23g |
---|---|
Number of Ports | 1 |
Antenna Type | Enclosure |
Antenna Style | External |
Product Width | 13mm, .51in |
Product Length | 7.71in, 196mm |
Active Antenna | No |
VSWR (Max) | < 2.0:1 |
Impedance | 50Ω |
Wireless Application | Wi-Fi, Bluetooth, ZigBee |
Polarization | Vertical Linear |
Region | Global |
Mounting Retention Type | Mounting Clinch Nuts |
Mounts To | Plug |
Wireless Standard | 802.11 b/g, Bluetooth & ZigBee |
Precision Level | Standard |
実装方法 | Bag & Box |
Packaging Method | Bag & Box |
Antenna Connector Type | SMA Plug |
Antenna Connection Type | RP-SMA |
Gain (Max) | 5dB |
Frequency Band | 2400 – 2500MHz |
Application by Region | Bluetooth - Global - 2400 – 2500 MHz, Wi-Fi - Global - 2400 – 2483.5 MHz, WLAN - Global - 2400 – 2483.5 MHz, ZigBee - Global - 2400 – 2483.5 MHz |
ANTENNA, ADHESIVE, 2.4GHZ-2.5GHZ, 10W | Farnell |
Antenna Module WLAN Vertical Linear 2500MHz 5dB Chassis Mount Bag/Box | Avnet America |
Where can I find additional details, specifications and documents for a 2195772-1?
Additional datasheets, footprints and schematics for 2195772-1 are listed on our Part Details page. You can also find images and similar parts to 2195772-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2195772-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2195772-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2195772-1 fall under?
The 2195772-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 2195772-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2195772-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2195772-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2195772-1 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for 2195772-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2195772-1 often in real-time on the comparison pages.
What if I can't find stock of 2195772-1?
You can fill out our help required form which you can use to request a quote for 2195772-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.