2195771-1

Antennas

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2195771-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2195771-1
Series Information for 2195771-1 - TE Connectivity
  • Status: Active
  • Product Code: Y148
  • Global Product Line: AC6
  • GPL Description: Data and Devices

Description

LTE/ 5G DAS Antenna

Specifications

Product Weight:
250g
Antenna Style:
External
Number of Ports:
1
Antenna Type:
Enclosure
Product Width:
7.3in, 185.5mm
Cable Length:
320mm, 12.59in
Product Height:
3.54in, 90mm
Product Length:
3.54in, 90mm
Impedance:
50Ω
VSWR (Max):
< 2.0:1
Active Antenna:
No
Wireless Application:
UMTS, CDMA 1900, UMT, DECT EU, Bluetooth, LTE, ZigBee, GSM, GSM 1800, CDMA 850, GSM 900
Polarization:
Linear
Region:
Global by Region, Global, EU, Americas & EMEA
Mounting Retention Type:
Mounting Clinch Nuts
Mounts To:
Building Ceiling
Wireless Standard:
US Dual Band, 802.11 b/g, WiMAX, Bluetooth & ZigBee, EU Cellular, 915 ISM & ZigBee US, US Dual & EU Dual & WCDMA, EU Dual Band, LTE, UMTS, US Dual, EU Triband & WCDMA, US Dual & EU Dual Band, US Cellular & ZigBee EU, DECT EU
Precision Level:
Standard
実装方法:
Box & Carton
Packaging Method:
Box & Carton
Antenna Connection Type:
Cable Assembly
Antenna Connector Type:
N-Type Socket
Frequency Band:
698 – 960MHz, 1710 – 2700MHz, 3400 – 3800MHz, 2300 – 2700MHz
Gain (Max):
7dB, 5dB, 2dB
Application by Region:
LTE - Americas - 824 – 894 MHz, LTE - Global - 1920 – 2170 MHz, LTE All Band - 698 – 960 MHz, GSM - Americas - 824 – 894 MHz, Bluetooth - Global - 2400 – 2483.5 MHz, LTE - EU - 1710 – 1880 MHz, GSM - EU - 1710 – 1880 MHz, GSM - Americas - 1850 – 1990 MHz, Wi-Fi - Global - 2400 – 2483.5 MHz, CDMA - Americas - 1850 – 1990 MHz, DECT - EU, CDMA - Americas - 824 – 894 MHz, ISM - 698 – 960 MHz, ISM - EU - 868 – 870 MHz, ISM - US - 902 – 928 MHz, LTE All Band - 2300 – 2700 MHz

Compatibility

  • Lead free solder process: Not reviewed for solder process capability