Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Product Weight | 3.47g |
---|---|
Antenna Style | Embedded |
Number of Ports | 1 |
Antenna Protocol | GPS |
Product Width | 12mm, .47in |
Cable Length | 3.27in, 83mm |
Product Length | 12mm, .47in |
Product Height | .22in, 5.65mm |
Impedance | 50Ω |
Active Antenna | Yes |
VSWR (Max) | < 2.0:1 |
Wireless Application | 5G, GPS |
Polarization | RHCP |
Region | Global |
Wireless Standard | GPS |
Precision Level | Standard |
Packaging Method | Box & Tray |
実装方法 | Box & Tray |
Frequency Band | 1573 – 1577MHz |
Application by Region | GNSS - Global - 1573 – 1577 MHz |
GNSS active/ GPSH212N-N3-13-A | TE Connectivity 2195768-1 | RS Americas |
PATCH ANTENNA, 1.57342-1.57742GHZ, 19DBI | Farnell |
Gnss Active/ Gpsh212N-N3-13-A Rohs Compliant: Yes |Amp Te Connectivity 2195768-1 | Newark Electronics |
GNSS Vertical 1577MHz 19dBi Tab Mount Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2195768-1?
Additional datasheets, footprints and schematics for 2195768-1 are listed on our Part Details page. You can also find images and similar parts to 2195768-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2195768-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2195768-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2195768-1 fall under?
The 2195768-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 2195768-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2195768-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2195768-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2195768-1 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 2195768-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2195768-1 often in real-time on the comparison pages.
What if I can't find stock of 2195768-1?
You can fill out our help required form which you can use to request a quote for 2195768-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.