Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Product Weight | 5.11g |
---|---|
Antenna Protocol | GPS |
Antenna Style | Embedded |
Number of Ports | 2 |
Product Length | .13in, 3.2mm |
Product Height | .02in, .5mm |
Product Width | .07in, 1.7mm |
VSWR (Max) | < 2.0:1 |
Active Antenna | No |
Impedance | 50Ω |
Wireless Application | Bluetooth, GPS, 5G, ZigBee, Wi-Fi |
Polarization | Linear |
Region | Global |
Wireless Standard | GPS, 802.11 b/g, Bluetooth & ZigBee |
Precision Level | Standard |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Frequency Band | 1570 – 1580MHz, 2400 – 2500MHz |
Gain (Max) | 1dB |
Application by Region | GPS - Global - 1570 – 1580 MHz, Bluetooth - Global - 2400 – 2500 MHz, Wi-Fi - Global - 2400 – 2483.5 MHz, ZigBee - Global - 2400 – 2483.5 MHz |
Antenna GPS+2.4G | RS |
GPS + 2,4 G / ACM0-3216-A1-CC-S | TE Connectivity 2195765-1 | RS Americas |
CHIP ANTENNA, 1.57-1.58GHZ/2.4-2.5GHZ | Farnell |
Gps + 2,4 G/Acm0-3216-A1-Cc-S Rohs Compliant: Yes |Amp Te Connectivity 2195765-1 | Newark Electronics |
Chip Antenna Dual Band 50 Ohm 1580MHz/2500MHz 3.2dB SMD 3-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2195765-1?
Additional datasheets, footprints and schematics for 2195765-1 are listed on our Part Details page. You can also find images and similar parts to 2195765-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2195765-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2195765-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2195765-1 fall under?
The 2195765-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 2195765-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2195765-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2195765-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2195765-1 have stock available?
Authorised distributors including RS, RS Americas, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 2195765-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2195765-1 often in real-time on the comparison pages.
What if I can't find stock of 2195765-1?
You can fill out our help required form which you can use to request a quote for 2195765-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.