Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Product Weight | .2g |
---|---|
Number of Ports | 1 |
Antenna Protocol | GPS, Glonass |
Antenna Style | Embedded |
Product Length | 5.2mm, .2in |
Product Height | .03in, .7mm |
Product Width | 3.76mm, .15in |
Active Antenna | No |
VSWR (Max) | < 2.0:1 |
Impedance | 50Ω |
Wireless Application | GPS, 5G |
Polarization | Linear |
Region | Global |
Wireless Standard | GPS |
Precision Level | Standard |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Frequency Band | 1570 – 1615MHz |
Gain (Max) | 3.2dB |
Application by Region | GNSS - Global - 1570 – 1615 MHz |
Antenna GPS+Glonass | RS |
Gps + Glonass/Acm4-5036-A1-Cc-S Rohs Compliant: Yes |Amp Te Connectivity 2195764-1 | Newark Electronics |
GPS + Glonass / ACM4-5036-A1-CC-S | TE Connectivity 2195764-1 | RS Americas |
Chip Antenna Linear Single Band 50 Ohm 1615MHz 3.2dB SMD 3-Pin SMD T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2195764-1?
Additional datasheets, footprints and schematics for 2195764-1 are listed on our Part Details page. You can also find images and similar parts to 2195764-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2195764-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2195764-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2195764-1 fall under?
The 2195764-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 2195764-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2195764-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2195764-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2195764-1 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 2195764-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2195764-1 often in real-time on the comparison pages.
What if I can't find stock of 2195764-1?
You can fill out our help required form which you can use to request a quote for 2195764-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.