Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.45
Product Weight | 16g |
---|---|
Antenna Protocol | GPS, Glonass |
Number of Ports | 1 |
Antenna Style | Embedded |
Product Width | 35mm, 1.38in |
Product Height | .16in, 4mm |
Product Length | 1.38in, 35mm |
Active Antenna | No |
VSWR (Max) | <3:1 |
Impedance | 50Ω |
Wireless Application | GPS, 5G |
Region | Global |
Polarization | RHCP |
Wireless Standard | GPS |
Precision Level | Standard |
実装方法 | Box & Tray |
Packaging Method | Box & Tray |
Frequency Band | 1559 – 1606MHz |
Gain (Max) | 5dB |
Application by Region | GNSS - Global - 1559 – 1606 MHz |
RF ANTENNA, 1.559 TO 1.606GHZ, 5.7DBI | Farnell |
Gnss Patch 35X35Mm Smd Rohs Compliant: Yes |Amp Te Connectivity 2195762-1 | Newark Electronics |
GNSS patch 35x35mm SMD | TE Connectivity 2195762-1 | RS Americas |
Patch Antenna Right Hand Circular 1606MHz 5dB 50 Ohm Through Hole Box/Tray | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2195762-1?
Additional datasheets, footprints and schematics for 2195762-1 are listed on our Part Details page. You can also find images and similar parts to 2195762-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2195762-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2195762-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2195762-1 fall under?
The 2195762-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 2195762-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2195762-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2195762-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2195762-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 2195762-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2195762-1 often in real-time on the comparison pages.
What if I can't find stock of 2195762-1?
You can fill out our help required form which you can use to request a quote for 2195762-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.