Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.70
|
1,632
in stock
|
Buy Now | |
element14
from US$8.47
|
1,632
in stock
|
Buy Now | |
Rapid Electronics
from US$7.96
|
597
in stock
|
Buy Now | |
Chip One Stop
from US$7.42
|
597
in stock
|
Buy Now | |
Avnet America
from US$4.67
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$9.69
|
122
in stock
|
Buy Now |
Product Weight | 15g |
---|---|
Antenna Style | External |
Number of Ports | 1 |
Product Length | 158mm, 6.22in |
Product Width | .69in, 17.7mm |
Impedance | 50Ω |
Active Antenna | No |
VSWR (Max) | <2.5:1 |
Wireless Application | GPS, LTE, GSM, GSM 1800, GSM 900, Wi-Fi, CDMA 850, CDMA 1900, ISM, DECT EU |
Mounting Retention Type | Mounting Clinch Nuts |
Mounts To | Plug |
Polarization | Linear |
Region | Global |
Wireless Standard | GPS, 802.11 b/g, Bluetooth & ZigBee, LTE, UMTS, US Dual, EU Triband & WCDMA |
Precision Level | Standard |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Antenna Connection Type | SMA |
Antenna Connector Type | SMA - Female (4) |
Frequency Band | 1710 – 2710MHz, 698 – 960MHz, 1420 – 1610MHz, 2300 – 2700MHz |
Gain (Max) | 1dB, 0dB, 2.5dB |
Application by Region | GNSS - Global - 1559 – 1606 MHz, LTE All Band - 2300 – 2700 MHz, LTE - EU - 1710 – 1880 MHz, Bluetooth - Global - 2400 – 2483.5 MHz, LTE All Band - 698 – 960 MHz, CDMA - Americas - 824 – 894 MHz, CDMA - Americas - 1850 – 1990 MHz, LTE - Global - 1920 – 2170 MHz |
ANTENNA, 698MHZ - 2.71GHZ, SMA CONNECTOR | element14 |
Terminal Ant SMA LTE GNSS 698-2700MHz | Rapid Electronics |
External Paddle LTE Antenna Linear 1420MHz to 1610MHz/1710MHz to 2710MHz/2300MHz to 2700MHz/698MHz to 960MHz 2.5dB Box | Avnet America |
Antenna, 698Mhz - 2.71Ghz, Sma Connector Rohs Compliant: Yes |Te Connectivity 2195736-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2195736-1?
Additional datasheets, footprints and schematics for 2195736-1 are listed on our Part Details page. You can also find images and similar parts to 2195736-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2195736-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2195736-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2195736-1 fall under?
The 2195736-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 2195736-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2195736-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2195736-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2195736-1 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 2195736-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2195736-1 often in real-time on the comparison pages.
What if I can't find stock of 2195736-1?
You can fill out our help required form which you can use to request a quote for 2195736-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.