Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.78
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.49
|
1,653
in stock
|
Buy Now | |
Rapid Electronics
from US$3.75
|
1,653
in stock
|
Buy Now | |
Chip One Stop
from US$3.45
|
1,653
in stock
|
Buy Now | |
Newark Electronics
from US$2.95
|
190
in stock
|
Buy Now | |
element14
from US$4.02
|
-
|
Buy Now | |
Farnell
from US$2.78
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Weight | 6.5g |
---|---|
Antenna Style | External |
Number of Ports | 1 |
Product Width | 7.8mm, .3in |
Product Length | 47mm, 1.85in |
Impedance | 50Ω |
Active Antenna | No |
VSWR (Max) | <3:1 |
Wireless Application | GSM 900, CDMA 1900, GSM, GSM 1800 |
Polarization | Linear |
Mounting Retention Type | Mounting Clinch Nuts |
Region | EU |
Mounts To | Plug |
Wireless Standard | 915 ISM & ZigBee US, EU Cellular, EU Dual Band |
Precision Level | Standard |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Antenna Connector Type | SMA |
Antenna Connection Type | SMA |
Frequency Band | 1710 – 1990MHz, 880 – 960MHz |
Gain (Max) | 0dB, 3dB |
Application by Region | CDMA - Americas - 1850 – 1990 MHz, GSM - EU - 1710 – 1880 MHz, GSM - Americas - 1850 – 1990 MHz, UMT - Global - 1920 – 2170 MHz, LTE - Global - 1920 – 2170 MHz, LTE - EU - 880 – 960 MHz, ZigBee - US - 902 – 928 MHz, LTE - EU - 1710 – 1880 MHz, ISM - US - 902 – 928 MHz, GSM - EU - 880 – 960 MHz |
Antennas EXTERNAL DUAL BAND GSM ANTENNA | Rapid Electronics |
TE Connectivity EXTERNAL DUAL BAND GSM ANTENNA Antennas | Distrelec |
Antenna, 880Mhz - 1.99Ghz, Sma Connector Rohs Compliant: Yes |Te Connectivity 2195632-1. | Newark Electronics |
Dual Band Antenna 880MHz to 960MHz and 1710MHz to 2300MHz -1dB/1dB Omni-Directional Chassis Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2195632-1?
Additional datasheets, footprints and schematics for 2195632-1 are listed on our Part Details page. You can also find images and similar parts to 2195632-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2195632-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2195632-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2195632-1 fall under?
The 2195632-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 2195632-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2195632-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2195632-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2195632-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 2195632-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2195632-1 often in real-time on the comparison pages.
What if I can't find stock of 2195632-1?
You can fill out our help required form which you can use to request a quote for 2195632-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.