Product Weight | 8.5g |
---|---|
Antenna Style | External |
Number of Ports | 1 |
Product Width | 10mm, .39in |
Product Length | 4.25in, 108mm |
Active Antenna | No |
Impedance | 50Ω |
VSWR (Max) | < 2.0:1 |
Wireless Application | Wi-Fi, WLAN, ZigBee |
Region | Global |
Polarization | Linear |
Mounting Retention Type | Mounting Clinch Nuts |
Mounts To | Plug |
Wireless Standard | 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi |
Precision Level | Standard |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Antenna Connector Type | SMA Plug |
Antenna Connection Type | RP-SMA |
Frequency Band | 5150 – 5875MHz, 2400 – 2500MHz |
Gain (Max) | 2.5dB |
Application by Region | Bluetooth - Global - 2400 – 2500 MHz, WLAN - Global - 2400 – 2483.5 MHz, Wi-Fi - Global - 2400 – 2483.5 MHz, WLAN - Global by Channel - 5150 – 5875 MHz |
Antenna, 2.4Ghz - 5.875Ghz/Sma Connector Rohs Compliant: Yes |Te Connectivity 2195630-1. | Newark Electronics |
ISM Band Vertical 5.8GHz 2dBi Plug-In Bag | Avnet America |
Where can I find additional details, specifications and documents for a 2195630-1?
Additional datasheets, footprints and schematics for 2195630-1 are listed on our Part Details page. You can also find images and similar parts to 2195630-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2195630-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2195630-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2195630-1 fall under?
The 2195630-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 2195630-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2195630-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2195630-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2195630-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS and element14 have stock available or on a lead time for 2195630-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2195630-1 often in real-time on the comparison pages.
What if I can't find stock of 2195630-1?
You can fill out our help required form which you can use to request a quote for 2195630-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.