Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$82.02
|
No stock
|
Buy Now | |
RS Americas
from US$0.93
|
1,128
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.25
|
58
in stock
|
Buy Now | |
TestEquity
from US$715.01
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
-
|
Buy Now | |
Carlton-Bates
from US$3.21
|
-
|
Buy Now | |
Sager
from US$3.41
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Bumper / Feet Mounting | Screw |
---|---|
Bumper / Feet Material | Rubber |
Height | 9.5mm |
Bumper / Feet Style | Round |
Bumper / Feet Colour | Black |
Product Range | - |
Body Material | Rubber |
Outer Diameter | 0.75" |
Bumper | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2194?
Additional datasheets, footprints and schematics for 2194 are listed on our Part Details page. You can also find images and similar parts to 2194 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2194 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2194 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2194 fall under?
The 2194 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2194 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2194 you can contact the distributor directly for product support, shipping queries etc.
Is the 2194 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2194 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, TestEquity, Newark Electronics and Carlton-Bates have stock available or on a lead time for 2194.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2194 often in real-time on the comparison pages.
What if I can't find stock of 2194?
You can fill out our help required form which you can use to request a quote for 2194 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.