Status: | Unknown |
---|---|
Series: | 219 Series |
RoHS: | Compliant |
Thermal Resistance | 8°C/W |
---|---|
Packages Cooled | TO-263 |
External Width - Metric | 25.9mm |
External Height - Metric | 12.19mm |
External Length - Metric | 12.7mm |
Product Range | 219 Series |
RoHS Compliant | Yes |
Heat Sink, Aluminium, To-263 | Newark Electronics |
219 Series 12.7 x 25.91 mm 8â–‘C/W Solderable Feet TO-263 Heatsink Anodzd | Future Electronics |
Heat Sinks Heat Sink for TO-263, SMD, Solderable Feet, 12.7mm L, 25.91mm W, 12.19mm H, T/R | Sager |
BOARD LEVEL HEAT SINK | Richardson RFPD |
Where can I find additional details, specifications and documents for a 219-263A-TR?
Additional datasheets, footprints and schematics for 219-263A-TR are listed on our Part Details page. You can also find images and similar parts to 219-263A-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 219-263A-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 219-263A-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 219-263A-TR fall under?
The 219-263A-TR is listed under Cooling & Thermal Management > Heat Sinks > Natural Convection Heat Sinks.
Can I view similar or alternative parts?
You can view similar parts to 219-263A-TR when available in the Natural Convection Heat Sinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 219-263A-TR you can contact the distributor directly for product support, shipping queries etc.
Is the 219-263A-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 219-263A-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, Sager and Farnell have stock available or on a lead time for 219-263A-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 219-263A-TR often in real-time on the comparison pages.
What if I can't find stock of 219-263A-TR?
You can fill out our help required form which you can use to request a quote for 219-263A-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.